Molex Bulkhead Housing, Size 6B 44X27 Insert; Heavy Duty Connector Type Molex/gwconnect 7806.6401.0

Description
BULKHEAD HOUSING, SIZE 6B 44X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:93601 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 6B 44X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:93601 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 6B 44X27 Insert; Heavy Duty Connector Type Molex/gwconnect - 76Y5815 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 6B 44X27 Insert; Heavy Duty Connector Type Molex/gwconnect
76Y5815
Bulkhead Housing, Size 6B 44X27 Insert; Heavy Duty Connector Type Molex/gwconnect 76Y5815
BULKHEAD HOUSING, SIZE 6B 44X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:93601 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 6B 44X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:93601 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5815
Product Name Bulkhead Housing, Size 6B 44X27 Insert; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details