Molex Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex 7765N

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex - 78AC3884 - Newark, An Avnet Company
Chicago, IL, United States
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex
78AC3884
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex 78AC3884
PLUG 50A 3P4W 250DC/600AC REPLACEMENT-US

PLUG 50A 3P4W 250DC/600AC REPLACEMENT-US

Supplier's Site
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex - 07H0885 - Newark, An Avnet Company
Chicago, IL, United States
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex
07H0885
Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex 07H0885
PLUG 50A 3P4W 250DC/600AC REPLACEMENT-US

PLUG 50A 3P4W 250DC/600AC REPLACEMENT-US

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7765N 78AC3884
Product Name Plug 50A 3P4W 250Dc/600Ac Replacement-Us Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers