Molex Rectangular Connectors - 0768290006 768290006

Description
Manufacturer: Molex, LLC Win Source Part Number: 858194-0768290006 Series: Mega-Fit Features: Connector Header Through Hole 6 position 0.224" (5.70mm) Package: Tray Mounting: Through Hole Family Name: 076829 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076829-0006, 76829-0006, 768290006, WM11977
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858194-0768290006 Series: Mega-Fit Features: Connector Header Through Hole 6 position 0.224" (5.70mm) Package: Tray Mounting: Through Hole Family Name: 076829 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076829-0006, 76829-0006, 768290006, WM11977
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0768290006 - 858194-0768290006 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0768290006
858194-0768290006
Rectangular Connectors - 0768290006 858194-0768290006
Manufacturer: Molex, LLC Win Source Part Number: 858194-0768290006 Series: Mega-Fit Features: Connector Header Through Hole 6 position 0.224" (5.70mm) Package: Tray Mounting: Through Hole Family Name: 076829 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 076829-0006, 76829-0006, 768290006, WM11977

Manufacturer: Molex, LLC
Win Source Part Number: 858194-0768290006
Series: Mega-Fit
Features: Connector Header Through Hole 6 position 0.224" (5.70mm)
Package: Tray
Mounting: Through Hole
Family Name: 076829
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 076829-0006, 76829-0006, 768290006, WM11977

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858194-0768290006
Product Name Rectangular Connectors - 0768290006
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details