Molex Connector, Header, 4Pos, 2Row, 5.7Mm; Pitch Spacing Molex 76829-0004

Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 72Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 5.7Mm; Pitch Spacing Molex
72Y9464
Connector, Header, 4Pos, 2Row, 5.7Mm; Pitch Spacing Molex 72Y9464
CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y9464
Product Name Connector, Header, 4Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
Conn, R/a Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9768 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-FS11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details