Molex Connector, Header, 12Pos, 2Row, 5.7Mm; Pitch Spacing Molex 76825-0012

Description
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 72Y9462 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 5.7Mm; Pitch Spacing Molex
72Y9462
Connector, Header, 12Pos, 2Row, 5.7Mm; Pitch Spacing Molex 72Y9462
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y9462
Product Name Connector, Header, 12Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 64AC8703 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - B5743-234-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details