Molex Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex 76825-0008

Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 72Y9460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex
72Y9460
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex 72Y9460
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76825 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y9460
Product Name Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6361 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details