Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 757575481

Description
Manufacturer: Molex Win Source Part Number: 1332993-0757575481 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 16 Connector Type: Header, Breakaway Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 266 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.931" (23.64mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Length - Mating: 0.633" (16.09mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75757-5481,075757548 1-ND,757575481,WM204 49 Base Product Number: 075757 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332993-0757575481 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 16 Connector Type: Header, Breakaway Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 266 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.931" (23.64mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Length - Mating: 0.633" (16.09mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75757-5481,075757548 1-ND,757575481,WM204 49 Base Product Number: 075757 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332993-0757575481 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332993-0757575481
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332993-0757575481
Manufacturer: Molex Win Source Part Number: 1332993-0757575481 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 16 Connector Type: Header, Breakaway Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 266 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 59.0µin (1.50µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 59.0µin (1.50µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.931" (23.64mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Length - Mating: 0.633" (16.09mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75757-5481,075757548 1-ND,757575481,WM204 49 Base Product Number: 075757 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332993-0757575481
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 16
Connector Type: Header, Breakaway
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Cartridge Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive
Standard Package: 266
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 59.0µin (1.50µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 59.0µin (1.50µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.236" (6.00mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.931" (23.64mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Contact Length - Mating: 0.633" (16.09mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 75757-5481,0757575481-ND,757575481,WM20449
Base Product Number: 075757
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332993-0757575481
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details