Molex Backplane Connector, Header, 132Pos; Product Range Molex 75705-3603

Description
BACKPLANE CONNECTOR, HEADER, 132POS; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 132POS; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 132Pos; Product Range Molex - 32M6999 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 132Pos; Product Range Molex
32M6999
Backplane Connector, Header, 132Pos; Product Range Molex 32M6999
BACKPLANE CONNECTOR, HEADER, 132POS; Product Range:I-Trac Series; No. of Contacts:132Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 132POS; Product Range:I-Trac Series; No. of Contacts:132Contacts; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32M6999
Product Name Backplane Connector, Header, 132Pos; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1333 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details