Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040740-75586-0011
Packaging: Cut Tape (CT)
Number of Positions: 38
Pitch: 800 µm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Copper
Current Rating: 500 mA
Number of Contacts: 38
Gender: Female
Length: 18.2 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Number of Circuits: 38
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 38
Material: Thermoplastic
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 5-1589484-9; 75783-0140; 74441-0007; 75783-0132; 788862-1; QSE-014-01-F-D-DP-A;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 11.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
REACH SVHC: No SVHC
Lead Pitch: 800 µm
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040740-75586-0011 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 75586-0011 |