Molex Pluggable Connectors - 0755771001 755771001

Description
Manufacturer: Molex, LLC Win Source Part Number: 858139-0755771001 Series: iPass+ 75577 Features: 26 Position SAS, Mini Receptacle Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 075577 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75577-1001, 755771001
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858139-0755771001 Series: iPass+ 75577 Features: 26 Position SAS, Mini Receptacle Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 075577 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75577-1001, 755771001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0755771001 - 858139-0755771001 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0755771001
858139-0755771001
Pluggable Connectors - 0755771001 858139-0755771001
Manufacturer: Molex, LLC Win Source Part Number: 858139-0755771001 Series: iPass+ 75577 Features: 26 Position SAS, Mini Receptacle Connector Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 075577 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 75577-1001, 755771001

Manufacturer: Molex, LLC
Win Source Part Number: 858139-0755771001
Series: iPass+ 75577
Features: 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 075577
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 75577-1001, 755771001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858139-0755771001
Product Name Pluggable Connectors - 0755771001
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers