Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 75005-0004

Description
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex - 18M8255 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
18M8255
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 18M8255
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M8255
Product Name Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers