Molex Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex 75003-0308

Description
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex - 07J2496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex
07J2496
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex 07J2496
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J2496
Product Name Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details