Molex Video Cables (DVI, HDMI) 747668005

Description
"Cable Assembly DisplayPort Male to HDMI-A Female 0.833' (254.00mm, 10.00"")"
Request a Quote Datasheet
Description
"Cable Assembly DisplayPort Male to HDMI-A Female 0.833' (254.00mm, 10.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 900-0747668005-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
900-0747668005-ND
Video Cables (DVI, HDMI) 900-0747668005-ND
"Cable Assembly DisplayPort Male to HDMI-A Female 0.833' (254.00mm, 10.00"")"

"Cable Assembly DisplayPort Male to HDMI-A Female 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0747668005-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length - 3021015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details