Molex Video Cables (DVI, HDMI) 747660005

Description
"Cable Assembly DisplayPort Male to HDMI-A Female 0.417' (127.00mm, 5.00"")"
Request a Quote Datasheet
Description
"Cable Assembly DisplayPort Male to HDMI-A Female 0.417' (127.00mm, 5.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 900-0747660005-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
900-0747660005-ND
Video Cables (DVI, HDMI) 900-0747660005-ND
"Cable Assembly DisplayPort Male to HDMI-A Female 0.417' (127.00mm, 5.00"")"

"Cable Assembly DisplayPort Male to HDMI-A Female 0.417' (127.00mm, 5.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0747660005-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1861969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.0394 ft (0.1200 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBC-D12G4-ES-5-S-R3G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
3 suppliers