Molex Adapter, Rj45, Jack, Sfp, Plug, 8Pos; Inter Series Connector A Molex 74741-0001

Description
ADAPTER, RJ45, JACK, SFP, PLUG, 8POS; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:SFP; Convert To Positions:-; Convert To Gender:Plug; Connector Type:Adapter RoHS Compliant: No
Datasheet
Description
ADAPTER, RJ45, JACK, SFP, PLUG, 8POS; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:SFP; Convert To Positions:-; Convert To Gender:Plug; Connector Type:Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rj45, Jack, Sfp, Plug, 8Pos; Inter Series Connector A Molex - 76K1174 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45, Jack, Sfp, Plug, 8Pos; Inter Series Connector A Molex
76K1174
Adapter, Rj45, Jack, Sfp, Plug, 8Pos; Inter Series Connector A Molex 76K1174
ADAPTER, RJ45, JACK, SFP, PLUG, 8POS; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:SFP; Convert To Positions:-; Convert To Gender:Plug; Connector Type:Adapter RoHS Compliant: No

ADAPTER, RJ45, JACK, SFP, PLUG, 8POS; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:SFP; Convert To Positions:-; Convert To Gender:Plug; Connector Type:Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76K1174
Product Name Adapter, Rj45, Jack, Sfp, Plug, 8Pos; Inter Series Connector A Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details