The Molex XFP Cage Assembly, part number 30M9534, is designed for 10 Gigabit Small Form Factor Pluggable applications. It features a vertical orientation and is constructed from aluminum, providing durability and strength. This cage assembly includes an elastomer EMI gasket for effective shielding and is equipped with press-fit pins for secure mounting. The product is compliant with RoHS standards and is categorized as low-halogen. It is intended for use with the XFP connector, specifically part number 74441-0017. The cage assembly does not include a heat sink or clip, making it suitable for applications where these components are not required.
Connector
CAGE, SFP CONNECTOR; Cage Type:XFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:74736 Series; Power Rating:1.5W RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74736-0220 | 74736-0220 | 30M9534 |
| Product Name | Connectors I/O | Cage, Sfp Connector; Cage Type Molex | |
| Mounting | Through Hole, Press-Fit |