Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040040-74650-1014
Number of Positions: 60
Pitch: 2.0066 mm
Color: Black
Features: Shielded
Number of Rows: 8
Termination: Press-Fit
Voltage Rating: 120 V
Current Rating: 1 A
Length: 27 mm
Housing Material: Thermoplastic
Number of Circuits: 60
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Data Rate: 5 Gbps
Number of Columns: 10
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 74650-10140746501014
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 21.6 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 120 V
Flammability Rating: UL94 V-0
Conn Hard Metric HDR 60 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 74650-1014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-74650-1014 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1040040-74650-1014 | 407-74650-1014 |
| Product Name | Backplane Connectors - 74650-1014 | Electronic Connector |
| Termination | Press-Fit | Press-Fit |