Molex 30V Electronic Connector 74441-0010

Description
20 Pos Female Receptacle, 0.8mm Pitch, Right Angle, SMT, 30V Product overview: 74441-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos Female Receptacle, 0.8mm Pitch, Right Angle, SMT, 30V Product overview: 74441-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V Electronic Connector
366-74441-0010
30V Electronic Connector 366-74441-0010
20 Pos Female Receptacle, 0.8mm Pitch, Right Angle, SMT, 30V Product overview: 74441-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0010 can be used for catalog matching and distributor lookup.

20 Pos Female Receptacle, 0.8mm Pitch, Right Angle, SMT, 30V Product overview: 74441-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 74441-0010 - 1018165-74441-0010 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 74441-0010
1018165-74441-0010
Modular Connectors - 74441-0010 1018165-74441-0010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018165-74441-0010 Packaging: Cut Tape (CT) Number of Positions: 20 Pitch: 800 µm Color: Black Connector Type: SFP Number of Rows: 2 Termination: Solder Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Shielding: No Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Material: Thermoplastic Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 1747981-1; 74441-0001; 47151-1002; 47151-0002; 44133-1800; 502231-1500074441001 0; 74441-0010.; 744410010; 744410010.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV Voltage Rating (DC): 30 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018165-74441-0010
Packaging: Cut Tape (CT)
Number of Positions: 20
Pitch: 800 µm
Color: Black
Connector Type: SFP
Number of Rows: 2
Termination: Solder
Voltage Rating: 30 V
Current Rating: 500 mA
Number of Contacts: 20
Gender: Receptacle
Shielding: No
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Material: Thermoplastic
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 1747981-1; 74441-0001; 47151-1002; 47151-0002; 44133-1800; 502231-15000744410010; 74441-0010.; 744410010; 744410010.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pluggable I/O Connectors - 8967469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
8967469
Pluggable I/O Connectors 8967469
Molex 74441-0010 Pluggable I/O Connector

Molex 74441-0010 Pluggable I/O Connector

Supplier's Site
Sfp, Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex - 83H5135 - Newark, An Avnet Company
Chicago, IL, United States
Sfp, Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex
83H5135
Sfp, Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex 83H5135
SFP, SFP+ CONN, R/A, 20POS, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

SFP, SFP+ CONN, R/A, 20POS, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Sfp Connector Assembly 30Sau 20Ck Rohs Compliant Molex - 29AC1269 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector Assembly 30Sau 20Ck Rohs Compliant Molex
29AC1269
Sfp Connector Assembly 30Sau 20Ck Rohs Compliant Molex 29AC1269
SFP CONNECTOR ASSEMBLY 30SAU 20CK ROHS COMPLIANT: YES

SFP CONNECTOR ASSEMBLY 30SAU 20CK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors - 74441-0010 - ODG (Origin Data Global)
Shenzhen, China
Connectors
74441-0010
Connectors 74441-0010
I/O Connectors 20 Ckt Receptacle 30u" Au Plating

I/O Connectors 20 Ckt Receptacle 30u" Au Plating

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-74441-0010 1018165-74441-0010 74441-0010 8967469 83H5135 29AC1269 74441-0010
Product Name 30V Electronic Connector Modular Connectors - 74441-0010 Pluggable I/O Connectors Sfp, Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex Sfp Connector Assembly 30Sau 20Ck Rohs Compliant Molex Connectors
Gender Female / Jack Male / Plug; Female / Jack
Termination Solder Solder Solder
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Couplers - 2662659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details