Molex Connector, Vhdci, Rcpt, 136Pos, Solder; No. Of Contacts Molex 74337-0015

Description
CONNECTOR, VHDCI, RCPT, 136POS, SOLDER; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Solder; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, VHDCI, RCPT, 136POS, SOLDER; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Solder; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Vhdci, Rcpt, 136Pos, Solder; No. Of Contacts Molex - 59H5511 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Vhdci, Rcpt, 136Pos, Solder; No. Of Contacts Molex
59H5511
Connector, Vhdci, Rcpt, 136Pos, Solder; No. Of Contacts Molex 59H5511
CONNECTOR, VHDCI, RCPT, 136POS, SOLDER; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Solder; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, VHDCI, RCPT, 136POS, SOLDER; No. of Contacts:136Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Solder; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59H5511
Product Name Connector, Vhdci, Rcpt, 136Pos, Solder; No. Of Contacts Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details