Molex Rectangular Connectors - 0741493002 741493002

Description
Manufacturer: Molex, LLC Win Source Part Number: 853368-0741493002 Series: Plateau HS Dock 74149 Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 074149 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853368-0741493002 Series: Plateau HS Dock 74149 Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 074149 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0741493002 - 853368-0741493002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0741493002
853368-0741493002
Rectangular Connectors - 0741493002 853368-0741493002
Manufacturer: Molex, LLC Win Source Part Number: 853368-0741493002 Series: Plateau HS Dock 74149 Features: Position Connector Package: Tray Part Status: Obsolete Family Name: 074149 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 853368-0741493002
Series: Plateau HS Dock 74149
Features: Position Connector
Package: Tray
Part Status: Obsolete
Family Name: 074149
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 853368-0741493002
Product Name Rectangular Connectors - 0741493002
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers