Molex RF Circulators and Isolators 735912081

Description
SMSJ ISOLATOR/5650-7150MH
Datasheet
Description
SMSJ ISOLATOR/5650-7150MH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 0735912081 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
0735912081
RF Circulators and Isolators 0735912081
SMSJ ISOLATOR/5650-7150MH

SMSJ ISOLATOR/5650-7150MH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 0735912081
Product Name RF Circulators and Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - AA113-310LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 1000 MHz
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Detectors - LMV225TL/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage Other; 2.7V ~ 5V
Package Type 4-WFBGA, DSBGA
View Details
2 suppliers
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details