Molex RF Circulators and Isolators 735912062

Description
SMSJ CIRCULATOR/3400-3600
Datasheet
Description
SMSJ CIRCULATOR/3400-3600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 0735912062 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
0735912062
RF Circulators and Isolators 0735912062
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 0735912062
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32193-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details