Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL CONDITIONERS
MOLEX
735912056 -- RF CIRCULATORS AND ISOLATORS
Molex
RF Circulators and Isolators
735912056
Description
SMSJ CIRCULATOR/3700-3980
Quarktwin Technology Ltd.
Done
Description
SMSJ CIRCULATOR/3700-3980
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Circulators and Isolators
0735912056
RF Circulators and Isolators
0735912056
SMSJ CIRCULATOR/3700-3980
SMSJ CIRCULATOR/3700-3980
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Signal Conditioners
Product Number
0735912056
Product Name
RF Circulators and Isolators
Signal Conditioning
Circulator
Unlock Full Specs
to access all available technical data
Similar Products
S. Himmelstein & Company
DC Current Input Signal Conditioners
766
Specs
Form Factor
Stand-alone
Excitation
Voltage
User Interface
Front Panel
View Details
Knick Interface LLC
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure
A20100
Specs
Signal Conditioning
SigIsol
Outputs
Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application
General Lab & Industrial
View Details
XJCSENSOR Technology Co., Ltd.
Analog Amplifier
X-FA0
Specs
Outputs
Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy
0.1000 % FS
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Epsilon Technology Corp.
Digital Signal Conditioner
Model DSCUSB
Specs
Form Factor
Stand-alone
Excitation
Voltage
Outputs
Analog Voltage Output
View Details