Molex Circulators/Isolators 735911642

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 802-249-269-YSU - Richardson RFPD
Geneva, IL, United States
Circulators/Isolators
802-249-269-YSU
Circulators/Isolators 802-249-269-YSU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 802-249-269-YSU
Product Name Circulators/Isolators
Component Circulator
Package Size 0.275"" Diameter
Frequency Range: 2496 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2110-2200 MHz Single Junction Robust Lead Isolator - SKYFR-001352 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 2110 to 2200 MHz
Isolation 23 dB
View Details
2 suppliers
Microstrip Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
FERRITE ISOLATORS & CIRCULATORS DROP-IN DISC UNITS - L175D-CD-CW - Southern Microwave, Inc.
Specs
Component Circulator
Frequency Range: 1700 to 1800 MHz
Isolation 20 dB
View Details