Manufacturer: Molex
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series: 73415
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Mounting Type: Surface Mount
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 734152063 | |
| Product Name | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies | Connectors |
| Termination | Solder |