The 190728 is a 75 Ohm BNC bulkhead jack connector designed for RF applications up to 3 GHz, featuring a brass body with nickel finish, beryllium copper center contact gold-plated, and TFE fluorocarbon insulation. It includes a hex flange and jam nut for panel mounting, with a recommended torque of 35 to 40 in-lbs. The connector weighs 0.69 ounces (19.56 grams) and complies with RoHS standards and MIL-STD-348, MIL-PRF-39012. A 1.5-inch piece of Raychem ATUM heat shrink is provided for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190728 |
| Product Name | 75 OHM Connectors BNC Bulkhead Jack |
| Connector Type | BNC |
| Gender | Female / Jack |
| Geometry | Straight |