Molex Smp Jack To Smp Jack Adapter Molex 73415-3351

Description
SMP JACK TO SMP JACK ADAPTER
Datasheet
Description
SMP JACK TO SMP JACK ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smp Jack To Smp Jack Adapter Molex - 56R6602 - Newark, An Avnet Company
Chicago, IL, United States
Smp Jack To Smp Jack Adapter Molex
56R6602
Smp Jack To Smp Jack Adapter Molex 56R6602
SMP JACK TO SMP JACK ADAPTER

SMP JACK TO SMP JACK ADAPTER

Supplier's Site
RF Adapters - In Series - 73415-3351 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
73415-3351
RF Adapters - In Series 73415-3351
RF Adapters - In Series SMP JACK/JACK ADAPT .799"

RF Adapters - In Series SMP JACK/JACK ADAPT .799"

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 56R6602 73415-3351
Product Name Smp Jack To Smp Jack Adapter Molex RF Adapters - In Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 12.500 GHz
View Details