Molex Coaxial Cable 73412-0508

Description
Molex 73412-0508 Coaxial Cable
Request a Quote Datasheet
Description
Molex 73412-0508 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7719149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7719149
Coaxial Cable 7719149
Molex 73412-0508 Coaxial Cable

Molex 73412-0508 Coaxial Cable

Supplier's Site
Coaxial Cable - 7719149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7719149P
Coaxial Cable 7719149P
Molex 73412-0508 Coaxial Cable

Molex 73412-0508 Coaxial Cable

Supplier's Site
Coaxial Cable - 1617938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1617938
Coaxial Cable 1617938
Molex 73412-0508 Coaxial Cable

Molex 73412-0508 Coaxial Cable

Supplier's Site
Rf Cable Assy, U.fl Plug, 50Mm; Coaxial Cable Type Molex - 07AH5325 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, U.fl Plug, 50Mm; Coaxial Cable Type Molex
07AH5325
Rf Cable Assy, U.fl Plug, 50Mm; Coaxial Cable Type Molex 07AH5325
RF CABLE ASSY, U.FL PLUG, 50MM; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:Grey; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:U.FL RoHS Compliant: Yes

RF CABLE ASSY, U.FL PLUG, 50MM; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:Grey; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:U.FL RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73412-0508 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73412-0508
RF Cable Assemblies 73412-0508
RF Cable Assemblies Micro to Micro Assy W/1.32MM CABLE

RF Cable Assemblies Micro to Micro Assy W/1.32MM CABLE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7719149 7719149P 07AH5325 73412-0508
Product Name Coaxial Cable Coaxial Cable Rf Cable Assy, U.fl Plug, 50Mm; Coaxial Cable Type Molex RF Cable Assemblies
Application Networking Networking RF RF
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Length 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Connector Type Male u.fl U.FL
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2408027-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers