Molex Heavy Duty Insert, Rcpt, 24Pos, 20-14Awg; Product Range Molex/gwconnect 7324.6007.0

Description
HEAVY DUTY INSERT, RCPT, 24POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 24POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5799 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5799
Heavy Duty Insert, Rcpt, 24Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5799
HEAVY DUTY INSERT, RCPT, 24POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5799
Product Name Heavy Duty Insert, Rcpt, 24Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

156 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.156 inches
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers