Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
732390490 -- COAXIAL CABLES (RF)
Molex
Coaxial Cables (RF)
732390490
Description
CARDINAL TEST 1.85MM PLUG TO PLU
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CARDINAL TEST 1.85MM PLUG TO PLU
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732390490-ND
Coaxial Cables (RF)
900-0732390490-ND
CARDINAL TEST 1.85MM PLUG TO PLU
CARDINAL TEST 1.85MM PLUG TO PLU
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
900-0732390490-ND
Product Name
Coaxial Cables (RF)
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Between Series Adapter Cables
1224-18
Specs
Cable Length
1.5 ft (4.57 dm)
Connector Type
BNC
Standards / Certifications
RoHS
View Details
2
suppliers
A.H. Systems Inc.
Standard Cable
Model SAC-211
Specs
Application
RF
Product Type
Patch; RG-214
Cable Type
Coaxial
View Details
Qualtek Electronics Corp.
Power, Line Cables and Extension Cords
390002-01
Specs
Cable Shielding
No Shielding
Cable Length
8.2 ft (24.99 dm)
Connector Type
IRAM 2073
View Details
3
suppliers
Beckhoff Automation LLC
ZK7224-2500-Axxx | B17, ENP cable, PUR, 4 x 1.5 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (2 x 24 V DC)
Specs
Application
Networking
View Details