Molex Coaxial Cables (RF) 732305273

Description
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732305273-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732305273-ND
Coaxial Cables (RF) 900-0732305273-ND
"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 24.00"" (609.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732305273-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details