Molex Bnc R/a Pcb Bh Th Black 50 Ohms Rohs Compliant Molex 73138-5003

Description
BNC R/A PCB BH TH BLACK 50 OHMS ROHS COMPLIANT: YES
Datasheet
Description
BNC R/A PCB BH TH BLACK 50 OHMS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc R/a Pcb Bh Th Black 50 Ohms Rohs Compliant Molex - 37B2116 - Newark, An Avnet Company
Chicago, IL, United States
Bnc R/a Pcb Bh Th Black 50 Ohms Rohs Compliant Molex
37B2116
Bnc R/a Pcb Bh Th Black 50 Ohms Rohs Compliant Molex 37B2116
BNC R/A PCB BH TH BLACK 50 OHMS ROHS COMPLIANT: YES

BNC R/A PCB BH TH BLACK 50 OHMS ROHS COMPLIANT: YES

Supplier's Site
Rf Conn, Bnc, R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex - 92AJ7765 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Bnc, R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex
92AJ7765
Rf Conn, Bnc, R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex 92AJ7765
RF CONN, BNC, R/A JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF CONN, BNC, R/A JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 73138-5003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73138-5003
RF Connectors / Coaxial Connectors 73138-5003
RF Connectors / Coaxial Connectors BNC R/A PCB RECEPTAC CB RECEPTACLE BLK

RF Connectors / Coaxial Connectors BNC R/A PCB RECEPTAC CB RECEPTACLE BLK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 37B2116 92AJ7765 73138-5003
Product Name Bnc R/a Pcb Bh Th Black 50 Ohms Rohs Compliant Molex Rf Conn, Bnc, R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1052167-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers