Molex Heavy Duty Insert, Plug, 6Pos, 20-14Awg; Product Range Molex/gwconnect 7306.6103.0

Description
HEAVY DUTY INSERT, PLUG, 6POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 6POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5787 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5787
Heavy Duty Insert, Plug, 6Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5787
HEAVY DUTY INSERT, PLUG, 6POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5787
Product Name Heavy Duty Insert, Plug, 6Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

250 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 1/4" NPT; 0.250 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers