The Heavy Duty Insert, part number 76Y5782, is a 4-pole receptacle designed for use with wire sizes ranging from 14 to 20 AWG. It features screw terminal connections and is rated for a maximum current of 10A and a voltage of up to 400V. The insert is constructed with silver-plated copper alloy contacts and a polycarbonate body, ensuring durability and reliability in industrial applications. It is compatible with size 3A hoods and housings and has a mating cycle durability of up to 500 cycles. The operating temperature range is from -40°C to +125°C, making it suitable for various environmental conditions. The insert is RoHS compliant and has a UL flammability rating of 94V-0.
HEAVY DUTY INSERT, RCPT, 4POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 76Y5782 |
| Product Name | Heavy Duty Insert, Rcpt, 4Pos, 20-14Awg; Product Range Molex/gwconnect |