Molex Board-Board Conn, Header, 10Way, 2Row; Pitch Spacing Molex 71764-0110

Description
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 71764 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 71764 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 10Way, 2Row; Pitch Spacing Molex - 59H4429 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Pitch Spacing Molex
59H4429
Board-Board Conn, Header, 10Way, 2Row; Pitch Spacing Molex 59H4429
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 71764 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 71764 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59H4429
Product Name Board-Board Conn, Header, 10Way, 2Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
6+6 Pos. Male DIL Cable Housing, no Latches - G125-3041296L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details