Molex Rectangular Connectors - 0716612540 716612540

Description
Manufacturer: Molex, LLC Win Source Part Number: 907807-0716612540 Series: EBBI 71661 Features: 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold Package: Tray Mounting: Through Hole, Right Angle Family Name: 071661 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 384 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4085, 71661-2540, 716612540
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907807-0716612540 Series: EBBI 71661 Features: 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold Package: Tray Mounting: Through Hole, Right Angle Family Name: 071661 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 384 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4085, 71661-2540, 716612540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0716612540 - 907807-0716612540 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0716612540
907807-0716612540
Rectangular Connectors - 0716612540 907807-0716612540
Manufacturer: Molex, LLC Win Source Part Number: 907807-0716612540 Series: EBBI 71661 Features: 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold Package: Tray Mounting: Through Hole, Right Angle Family Name: 071661 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 384 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4085, 71661-2540, 716612540

Manufacturer: Molex, LLC
Win Source Part Number: 907807-0716612540
Series: EBBI 71661
Features: 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 071661
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 384
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM4085, 71661-2540, 716612540

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0716612540
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0716612540
CONN PLUG 40POS R/A GOLD

CONN PLUG 40POS R/A GOLD

Supplier's Site
Connectors - 716612540 - ODG (Origin Data Global)
Shenzhen, China
Connectors
716612540
Connectors 716612540
SMD Board-to-Board and Backplane Connector ROHS

SMD Board-to-Board and Backplane Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907807-0716612540 0716612540 716612540
Product Name Rectangular Connectors - 0716612540 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details