Molex Connector, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex 71661-7050

Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex - 92C8999 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex
92C8999
Connector, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex 92C8999
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,50 Contacts,pin,0.05 Pitch,pc Tail Terminal,guide Slot Molex - 93M4119 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,50 Contacts,pin,0.05 Pitch,pc Tail Terminal,guide Slot Molex
93M4119
Header Connector,pcb Mount,recept,50 Contacts,pin,0.05 Pitch,pc Tail Terminal,guide Slot Molex 93M4119
Header Connector,PCB Mount,RECEPT,50 Contacts,PIN,0.05 Pitch,PC TAIL Terminal,GUIDE SLOT

Header Connector,PCB Mount,RECEPT,50 Contacts,PIN,0.05 Pitch,PC TAIL Terminal,GUIDE SLOT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 92C8999 93M4119
Product Name Connector, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex Header Connector,pcb Mount,recept,50 Contacts,pin,0.05 Pitch,pc Tail Terminal,guide Slot Molex
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers