Molex Connector, Header, 30Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex 71661-2030

Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex - 25M5185 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex
25M5185
Connector, Header, 30Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex 25M5185
CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5185
Product Name Connector, Header, 30Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details