Molex Rectangular Connectors - 0716607030 716607030

Description
Manufacturer: Molex, LLC Win Source Part Number: 907804-0716607030 Series: EBBI 71660 Features: 30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071660-7030, 071660-7030-E, 0716607030-E, 71660-7030, 71660-7030-E, 71660-7030-ND, 716607030, 716607030-E, 900-0716607030, WM24334, WM24334-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907804-0716607030 Series: EBBI 71660 Features: 30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071660-7030, 071660-7030-E, 0716607030-E, 71660-7030, 71660-7030-E, 71660-7030-ND, 716607030, 716607030-E, 900-0716607030, WM24334, WM24334-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0716607030 - 907804-0716607030 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0716607030
907804-0716607030
Rectangular Connectors - 0716607030 907804-0716607030
Manufacturer: Molex, LLC Win Source Part Number: 907804-0716607030 Series: EBBI 71660 Features: 30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071660-7030, 071660-7030-E, 0716607030-E, 71660-7030, 71660-7030-E, 71660-7030-ND, 716607030, 716607030-E, 900-0716607030, WM24334, WM24334-ND

Manufacturer: Molex, LLC
Win Source Part Number: 907804-0716607030
Series: EBBI 71660
Features: 30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Package: Tray
Mounting: Through Hole
Family Name: 071660
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 071660-7030, 071660-7030-E, 0716607030-E, 71660-7030, 71660-7030-E, 71660-7030-ND, 716607030, 716607030-E, 900-0716607030, WM24334, WM24334-ND

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0716607030
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0716607030
CONN RCPT 30POS VERT GOLD

CONN RCPT 30POS VERT GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 907804-0716607030 0716607030
Product Name Rectangular Connectors - 0716607030 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers