Molex Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 714360864

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71436 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71436 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71436 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: PMC Mezzanine 71436
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Center Strip Contacts
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0714360864
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0714360864
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 0714360864
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details