Molex Electronic Connector 71436-2364

Description
Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P Product overview: 71436-2364 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2364 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P Product overview: 71436-2364 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2364 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-71436-2364
Electronic Connector 2027-71436-2364
Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P Product overview: 71436-2364 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2364 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P Product overview: 71436-2364 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2364 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 71436-2364 - 1230760-71436-2364 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 71436-2364
1230760-71436-2364
Circular Connectors - Circular Connectors - Housings - 71436-2364 1230760-71436-2364
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230760-71436-2364 Number of Positions: 64 Pitch: 1 mm Color: Natural Number of Rows: 2 Termination: Solder Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 64 Gender: Male Housing Material: Thermoplastic Number of Circuits: 64 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0714362364; 714362364; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Voltage Rating (DC): 100 V Lead Pitch: 1 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 8 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230760-71436-2364
Number of Positions: 64
Pitch: 1 mm
Color: Natural
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0714362364; 714362364;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 100 V
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 8 mm

Buy Now
Hong Kong, China
Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, Plug,
514-71436-2364
Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, Plug, 514-71436-2364
Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, Plug,

Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, Plug,

Supplier's Site
Mezzanine 1Mm Btb Plg 30Sau 64Ckt Rohs Compliant Molex - 59H4015 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine 1Mm Btb Plg 30Sau 64Ckt Rohs Compliant Molex
59H4015
Mezzanine 1Mm Btb Plg 30Sau 64Ckt Rohs Compliant Molex 59H4015
Mezzanine 1mm BTB Plg 30SAu 64Ckt RoHS Compliant: Yes

Mezzanine 1mm BTB Plg 30SAu 64Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-71436-2364 1230760-71436-2364 514-71436-2364 59H4015
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 71436-2364 Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, Plug, Mezzanine 1Mm Btb Plg 30Sau 64Ckt Rohs Compliant Molex
Gender Male / Plug Male / Plug
Termination Solder Solder
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products