Molex Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex 71226-2625

Description
FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex - 50H8238 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex
50H8238
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex 50H8238
FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H8238
Product Name Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details