Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 705530040

Description
Win Source Part Number: 1381036-0705530040 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SL 70553 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 30 pcs Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 070553 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381036-0705530040 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SL 70553 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 30 pcs Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 070553 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1381036-0705530040 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1381036-0705530040
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1381036-0705530040
Win Source Part Number: 1381036-0705530040 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SL 70553 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 30 pcs Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 070553 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381036-0705530040
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: SL 70553
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 30 pcs
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150.0µin (3.81µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.215" (5.45mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 070553
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1381036-0705530040
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MH10605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details