Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 705530005

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70553 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 6 Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70553 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 6 Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70553 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 6 Shrouding: Shrouded - 4 Wall

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: SL 70553
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 6
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers