Molex Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Molex 70545-0079

Description
WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Molex - 59H2800 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Molex
59H2800
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Molex 59H2800
WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex - 29H3157 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex
29H3157
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex 29H3157
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 59H2800
Product Name Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7123305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details