Molex Rectangular Connectors - 705430003 705430003

Description
Manufacturer: Molex, LLC Win Source Part Number: 764638-705430003 Series: SL 70543 Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 764638-705430003 Series: SL 70543 Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 705430003 - 764638-705430003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 705430003
764638-705430003
Rectangular Connectors - 705430003 764638-705430003
Manufacturer: Molex, LLC Win Source Part Number: 764638-705430003 Series: SL 70543 Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764638-705430003
Series: SL 70543
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.470" (11.94mm)
Insulation Height: 0.465" (11.80mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70543 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Voltage Rating: 250V Applications: Automotive, General Purpose, Industrial, Medical Base Product Number: 070543

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: SL 70543
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Voltage Rating: 250V
Applications: Automotive, General Purpose, Industrial, Medical
Base Product Number: 070543

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-705430003
Electronic Connector 340-705430003
CONN HEADER 4POS .100 VERT GOLD Product overview: 705430003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-705430003 can be used for catalog matching and distributor lookup.

CONN HEADER 4POS .100 VERT GOLD Product overview: 705430003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-705430003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 705430003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
705430003
Connectors 705430003
1x4P 4P 1 2.54mm 4 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS

1x4P 4P 1 2.54mm 4 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 764638-705430003 340-705430003 705430003
Product Name Rectangular Connectors - 705430003 Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Electronic Connector Connectors
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products