Molex Rectangular Connectors - 0702800365 702800365

Description
Manufacturer: Molex, LLC Win Source Part Number: 907778-0702800365 Series: C-Grid 70280 Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 070280 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 070280-0365, 70280-0365, 702800365
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907778-0702800365 Series: C-Grid 70280 Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 070280 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 070280-0365, 70280-0365, 702800365
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0702800365 - 907778-0702800365 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0702800365
907778-0702800365
Rectangular Connectors - 0702800365 907778-0702800365
Manufacturer: Molex, LLC Win Source Part Number: 907778-0702800365 Series: C-Grid 70280 Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 070280 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2240 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 070280-0365, 70280-0365, 702800365

Manufacturer: Molex, LLC
Win Source Part Number: 907778-0702800365
Series: C-Grid 70280
Features: Connector Header Through Hole 12 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 070280
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 070280-0365, 70280-0365, 702800365

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907778-0702800365
Product Name Rectangular Connectors - 0702800365
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details