Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 70246-1001

Description
Win Source Part Number: 1153108-70246-1001 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): 0702461001; 702-46-1001; 702461001; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70246-1001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1153108-70246-1001 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): 0702461001; 702-46-1001; 702461001; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70246-1001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1153108-70246-1001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1153108-70246-1001
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1153108-70246-1001
Win Source Part Number: 1153108-70246-1001 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): 0702461001; 702-46-1001; 702461001; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70246-1001 RoHS Status: RoHS non-compliant

Win Source Part Number: 1153108-70246-1001
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Tray
Standard Package: 1
Alternative Parts (Cross-Reference): 0702461001; 702-46-1001; 702461001;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-70246-1001
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 37AC1328 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex
37AC1328
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex 37AC1328
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 70246 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:C-Grid 70246 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1153108-70246-1001 37AC1328
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102691-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details