COMPUTER CABLE, DP PLUG-PLUG, 3.3FT, BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68783 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84AC5683 |
| Product Name | Computer Cable, Dp Plug-Plug, 3.3Ft, Blk; Connector Type A Molex |
| Application | Computer |