Molex Video Cables (DVI, HDMI) 687670030

Description
CBL DVI-D SGL M TO HDMI-A M 3M
Datasheet
Description
CBL DVI-D SGL M TO HDMI-A M 3M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 0687670030 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
0687670030
Video Cables (DVI, HDMI) 0687670030
CBL DVI-D SGL M TO HDMI-A M 3M

CBL DVI-D SGL M TO HDMI-A M 3M

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number 0687670030
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details